Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF802HWCPLWT

Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE WHITE PAINTED CONE, WHITE TRIM FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE WHITE PAINTED CONE, WHITE TRIM FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF802HWCPLWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF802HWCPLWT
Incandescent/Fluorescent/HID Recessed Trim STF802HWCPLWT
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE WHITE PAINTED CONE, WHITE TRIM FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
  • REFLECTOR TYPE
  • 9 INCH DIA X 7 1/8 INCH H SIZE
  • WHITE PAINTED CONE, WHITE TRIM FINISH
  • CFT8/CFTD8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
  • REGRESSED PRISMATIC LENS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF802HWCPLWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details