Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF802HCL

Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF802HCL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF802HCL
Incandescent/Fluorescent/HID Recessed Trim STF802HCL
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFT8/CFTD8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
  • REFLECTOR TYPE
  • 9 INCH DIA X 7 1/8 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • CFT8/CFTD8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
  • REGRESSED CLEAR LENS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF802HCL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details