Hubbell Lighting, Inc. Architectural Fluorescent Fixture STE24-232G-MPO-EU

Description
24 INCH L X 4-3/4 INCH H SIZE UL 1598, CUL, CSA APPROVAL CEILING MOUNTING ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED GAUGE STEEL HOUSING MATERIAL MATTE WHITE PAINTED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINTED REFLECTOR TYPE STRATUS[R], WIHUBB[TM] BRAND CEILING TYPE GRID LENS TYPE PERFORATED METAL DIFFUSER WITH OVERLAY STE MODEL
Datasheet
Description
24 INCH L X 4-3/4 INCH H SIZE UL 1598, CUL, CSA APPROVAL CEILING MOUNTING ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED GAUGE STEEL HOUSING MATERIAL MATTE WHITE PAINTED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINTED REFLECTOR TYPE STRATUS[R], WIHUBB[TM] BRAND CEILING TYPE GRID LENS TYPE PERFORATED METAL DIFFUSER WITH OVERLAY STE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Architectural Fluorescent Fixture - STE24-232G-MPO-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Architectural Fluorescent Fixture
STE24-232G-MPO-EU
Architectural Fluorescent Fixture STE24-232G-MPO-EU
24 INCH L X 4-3/4 INCH H SIZE UL 1598, CUL, CSA APPROVAL CEILING MOUNTING ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED GAUGE STEEL HOUSING MATERIAL MATTE WHITE PAINTED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINTED REFLECTOR TYPE STRATUS[R], WIHUBB[TM] BRAND CEILING TYPE GRID LENS TYPE PERFORATED METAL DIFFUSER WITH OVERLAY STE MODEL
  • 24 INCH L X 4-3/4 INCH H SIZE
  • UL 1598, CUL, CSA APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • DIE-FORMED GAUGE STEEL HOUSING MATERIAL
  • MATTE WHITE PAINTED HOUSING FINISH
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • MATTE WHITE PAINTED REFLECTOR TYPE
  • STRATUS[R], WIHUBB[TM] BRAND
  • CEILING TYPE GRID
  • LENS TYPE PERFORATED METAL DIFFUSER WITH OVERLAY
  • STE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STE24-232G-MPO-EU
Product Name Architectural Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details