Hubbell Lighting, Inc. Architectural Fluorescent Fixture STE14-232G-MPO-EU-FO28835

Description
12 INCH L X 5-3/4 INCH H SIZE UL, CUL, CSA APPROVAL RECESSED MOUNTING ELECTRONIC T8, INSTANT START BALLAST TYPE 2 LAMP(S) T8 FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINT REFLECTOR TYPE TRIM TYPE GRID DIFFUSER MATERIAL METAL APPLICATION COMMERCIAL, DAMP LOCATION
Datasheet
Description
12 INCH L X 5-3/4 INCH H SIZE UL, CUL, CSA APPROVAL RECESSED MOUNTING ELECTRONIC T8, INSTANT START BALLAST TYPE 2 LAMP(S) T8 FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINT REFLECTOR TYPE TRIM TYPE GRID DIFFUSER MATERIAL METAL APPLICATION COMMERCIAL, DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Architectural Fluorescent Fixture - STE14-232G-MPO-EU-FO28835 - Hubbell Lighting, Inc.
Greenville, SC, USA
Architectural Fluorescent Fixture
STE14-232G-MPO-EU-FO28835
Architectural Fluorescent Fixture STE14-232G-MPO-EU-FO28835
12 INCH L X 5-3/4 INCH H SIZE UL, CUL, CSA APPROVAL RECESSED MOUNTING ELECTRONIC T8, INSTANT START BALLAST TYPE 2 LAMP(S) T8 FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE MATTE WHITE PAINT REFLECTOR TYPE TRIM TYPE GRID DIFFUSER MATERIAL METAL APPLICATION COMMERCIAL, DAMP LOCATION
  • 12 INCH L X 5-3/4 INCH H SIZE
  • UL, CUL, CSA APPROVAL
  • RECESSED MOUNTING
  • ELECTRONIC T8, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • T8 FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • MATTE WHITE PAINT REFLECTOR TYPE
  • TRIM TYPE GRID
  • DIFFUSER MATERIAL METAL
  • APPLICATION COMMERCIAL, DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STE14-232G-MPO-EU-FO28835
Product Name Architectural Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details