Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST832WT

Description
REFLECTOR TYPE 7 INCH DIA X 7 1/2 INCH H SIZE WHITE FINISH 79M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35/70 W PAR30 METAL HALIDE, 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 7 1/2 INCH H SIZE WHITE FINISH 79M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35/70 W PAR30 METAL HALIDE, 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST832WT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST832WT
Incandescent/Fluorescent/HID Recessed Trim ST832WT
REFLECTOR TYPE 7 INCH DIA X 7 1/2 INCH H SIZE WHITE FINISH 79M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 35/70 W PAR30 METAL HALIDE, 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 7 INCH DIA X 7 1/2 INCH H SIZE
  • WHITE FINISH
  • 79M SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 35/70 W PAR30 METAL HALIDE, 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST832WT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details