Hubbell Lighting, Inc. Recessed Ceiling Troffer ST814-232G-FSA12-EU

Description
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 48 INCH 11-3/4 INCH 4-1/4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA, NYC ST8 MODEL
Datasheet
Description
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 48 INCH 11-3/4 INCH 4-1/4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA, NYC ST8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Troffer - ST814-232G-FSA12-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Troffer
ST814-232G-FSA12-EU
Recessed Ceiling Troffer ST814-232G-FSA12-EU
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 48 INCH 11-3/4 INCH 4-1/4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 1 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T-BAR/LAY-IN TRIM TYPE WIHUBB[TM] BRAND APPROVAL UL 1598, CUL, CSA, NYC ST8 MODEL
  • PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH
  • 48 INCH
  • 11-3/4 INCH
  • 4-1/4 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 1 FT NOMINAL WIDTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • #12 PATTERN 0.100 INCH THK ACRYLIC LENS TYPE
  • WHITE FLUSH STEEL DOOR
  • T-BAR/LAY-IN TRIM TYPE
  • WIHUBB[TM] BRAND
  • APPROVAL UL 1598, CUL, CSA, NYC
  • ST8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST814-232G-FSA12-EU
Product Name Recessed Ceiling Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details