Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector with Grip ST50-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST50-SF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Liquidtight Flexible Conduit Connector with Grip
ST50-SF
Liquidtight Flexible Conduit Connector with Grip ST50-SF
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number ST50-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details