Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST492APL

Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST492APL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST492APL
Incandescent/Fluorescent/HID Recessed Trim ST492APL
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED PRISMATIC LENS
  • REFLECTOR TYPE
  • 9 INCH DIA X 7 1/8 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • CFR8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
  • REGRESSED PRISMATIC LENS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST492APL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details