Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST492ACL

Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST492ACL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST492ACL
Incandescent/Fluorescent/HID Recessed Trim ST492ACL
REFLECTOR TYPE 9 INCH DIA X 7 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH CFR8 SERIES USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND REGRESSED CLEAR LENS
  • REFLECTOR TYPE
  • 9 INCH DIA X 7 1/8 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • CFR8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
  • REGRESSED CLEAR LENS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST492ACL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP/WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details