Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector with Grip ST4538-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1/2 INCH, 3/8 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAN
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1/2 INCH, 3/8 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST4538-SF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Liquidtight Flexible Conduit Connector with Grip
ST4538-SF
Liquidtight Flexible Conduit Connector with Grip ST4538-SF
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1/2 INCH, 3/8 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAN

FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 1/2 INCH, 3/8 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number ST4538-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details