Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST372AWW

Description
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE CLEAR ALZAK[R] FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE CLEAR ALZAK[R] FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST372AWW - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST372AWW
Incandescent/Fluorescent/HID Recessed Trim ST372AWW
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE CLEAR ALZAK[R] FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND WALL WASH REFLECTOR
  • REFLECTOR TYPE
  • 7 INCH DIA X 5 13/16 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • CFR6 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
  • WALL WASH REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST372AWW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details