Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST372AWT

Description
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE WHITE FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE WHITE FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST372AWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST372AWT
Incandescent/Fluorescent/HID Recessed Trim ST372AWT
REFLECTOR TYPE 7 INCH DIA X 5 13/16 INCH H SIZE WHITE FINISH CFR6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 7 INCH DIA X 5 13/16 INCH H SIZE
  • WHITE FINISH
  • CFR6 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST372AWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details