Hubbell Wiring Device-Kellems Standard Wall Plate SSTK424

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) VERTICAL DEVICE CONFIGURATION; 2 GANG(S); TANDEM DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H; APPROVAL UL 514, CSA; SSTK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) VERTICAL DEVICE CONFIGURATION; 2 GANG(S); TANDEM DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H; APPROVAL UL 514, CSA; SSTK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSTK424 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSTK424
Standard Wall Plate SSTK424
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) VERTICAL DEVICE CONFIGURATION; 2 GANG(S); TANDEM DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H; APPROVAL UL 514, CSA; SSTK MODEL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) VERTICAL DEVICE CONFIGURATION; 2 GANG(S); TANDEM DESIGNATED SIZE; OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H; APPROVAL UL 514, CSA; SSTK MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSTK424
Product Name Standard Wall Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details