Legrand Duplex Receptacle Openings, One Gang, Brushed Bronze SB8BZ

Description
Smooth Metal Wall Plate 1gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Description
Smooth Metal Wall Plate 1gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Suppliers

Company
Product
Description
Supplier Links
Duplex Receptacle Openings, One Gang, Brushed Bronze - SB8BZ - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, One Gang, Brushed Bronze
SB8BZ
Duplex Receptacle Openings, One Gang, Brushed Bronze SB8BZ
Smooth Metal Wall Plate 1gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 1gang Duplex Brushed Bronze

  • Brushed Bronze: .040" thick.
  • 90% copper, 10% zinc.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SB8BZ
Product Name Duplex Receptacle Openings, One Gang, Brushed Bronze
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Combination Wall Plate 1 Toggle Switch & 1 Decorator - SP126W - Legrand
Specs
Type Rocker / GFCI Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details