Hubbell Wiring Device-Kellems Standard Wall Plate SSO28

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO28 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSO28
Standard Wall Plate SSO28
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSO28
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Thermoplastic Screwless Wall Plate - 3033GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - NP113 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details