Legrand Standard Combination Two Gang Wall Plate SP112W

Description
Double gang, Single telephone, Single toggle Standard Combination. Smooth Thermoset. White. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
Double gang, Single telephone, Single toggle Standard Combination. Smooth Thermoset. White. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Standard Combination Two Gang Wall Plate - SP112W - Legrand
West Hartford, CT, USA
Standard Combination Two Gang Wall Plate
SP112W
Standard Combination Two Gang Wall Plate SP112W
Double gang, Single telephone, Single toggle Standard Combination. Smooth Thermoset. White. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Double gang, Single telephone, Single toggle Standard Combination. Smooth Thermoset. White.

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SP112W
Product Name Standard Combination Two Gang Wall Plate
Type Toggle Switch Plate; Single Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Standard Size Textured Finish - 61SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Combination Openings, 1 Duplex Receptacle & 1 Decorator - SB826PB - Legrand
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Brass
View Details