Wiegmann Wall Mount Disconnect Enclosure SSN4X363108

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 31.38 INCH 31.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 31.38 INCH 31.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SSN4X363108 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SSN4X363108
Wall Mount Disconnect Enclosure SSN4X363108
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 31.38 INCH 31.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4X MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • 304 STAINLESS STEEL MATERIAL
  • GRAINED OUTSIDE FINISH
  • 31.38 INCH
  • 31.38 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 8.13 INCH
  • 8.13 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • BRACKET, FLANGE MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE
  • 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP3630 BACK PANEL
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION, NON CORROSIVE COOLANT, OIL, RAIN, SPLASHING WATER, SPRAYING WATER, WINDBLOWN DUST
  • INCLUSION COLLAR STUD, NEOPRENE GASKET, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4X MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4X363108
Product Name Wall Mount Disconnect Enclosure
Length 36 inch (914 mm)
Width 31.38 inch (797 mm)
Depth 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details