Wiegmann Multipurpose Wall Mount Enclosure SSN4423608

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE PADLOCK HASP, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4236 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE PADLOCK HASP, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4236 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - SSN4423608 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
SSN4423608
Multipurpose Wall Mount Enclosure SSN4423608
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE PADLOCK HASP, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4236 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN SSN4 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 1066.8 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • PADLOCK HASP, ROLLED LIP, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP4236 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET
  • INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • SSN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4423608
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1436V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details