Wiegmann Multipurpose Wall Mount Enclosure SSN4243008

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 27 INCH W X 21 INCH H SSN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 27 INCH W X 21 INCH H SSN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - SSN4243008 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
SSN4243008
Multipurpose Wall Mount Enclosure SSN4243008
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 30 INCH 24 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE PADLOCK HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WET PANEL SIZE 27 INCH W X 21 INCH H SSN4 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 30 INCH
  • 24 INCH
  • 8 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • PADLOCK HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP3024SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WET
  • PANEL SIZE 27 INCH W X 21 INCH H
  • SSN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SSN4243008
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details