Hubbell Wiring Device-Kellems Standard Wall Plate SSN142

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN142 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSN142
Standard Wall Plate SSN142
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; (1) BLANK CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; SIZE 1-1/2 INCH W X 4-1/2 INCH H; MOUNTING TYPE STRAP MOUNT; APPROVAL UL 514, CSA; INCLUDES 1 #340 YOKE; SSN MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSN142
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - SPJ262-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - SL82-CC5 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Stainless Steel
View Details