Hubbell Wiring Device-Kellems Wall Plate, 3 Port, 1 Gang, Satin Stainless; Accessory Type Hubbell Wiring Devices SSF13

Description
WALL PLATE, 3 PORT, 1 GANG, SATIN STAINLESS; Accessory Type:Wall Plate; For Use With:Telephone and Coax Connectors; No. of Module Spaces:3; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: No
Description
WALL PLATE, 3 PORT, 1 GANG, SATIN STAINLESS; Accessory Type:Wall Plate; For Use With:Telephone and Coax Connectors; No. of Module Spaces:3; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Plate, 3 Port, 1 Gang, Satin Stainless (part number 99B3337) is designed for use with telephone and coax connectors. It features a stainless steel body with a natural finish, providing durability and a professional appearance. This wall plate accommodates three module spaces, making it suitable for various applications where multiple connections are required. The product is not RoHS compliant, which may be a consideration for projects with specific environmental standards. This wall plate is a practical choice for engineers looking to integrate multiple connections in a single, streamlined unit.

Datasheet Summary
Powered by GS/AI

The Wall Plate, 3 Port, 1 Gang, Satin Stainless (part number 99B3337) is designed for use with telephone and coax connectors. It features a stainless steel body with a natural finish, providing durability and a professional appearance. This wall plate accommodates three module spaces, making it suitable for various applications where multiple connections are required. The product is not RoHS compliant, which may be a consideration for projects with specific environmental standards. This wall plate is a practical choice for engineers looking to integrate multiple connections in a single, streamlined unit.

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 3 Port, 1 Gang, Satin Stainless; Accessory Type Hubbell Wiring Devices - 99B3337 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 3 Port, 1 Gang, Satin Stainless; Accessory Type Hubbell Wiring Devices
99B3337
Wall Plate, 3 Port, 1 Gang, Satin Stainless; Accessory Type Hubbell Wiring Devices 99B3337
WALL PLATE, 3 PORT, 1 GANG, SATIN STAINLESS; Accessory Type:Wall Plate; For Use With:Telephone and Coax Connectors; No. of Module Spaces:3; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: No

WALL PLATE, 3 PORT, 1 GANG, SATIN STAINLESS; Accessory Type:Wall Plate; For Use With:Telephone and Coax Connectors; No. of Module Spaces:3; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B3337
Product Name Wall Plate, 3 Port, 1 Gang, Satin Stainless; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products