0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (4) DUPLEX RECEPTACLE CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
| Hubbell Incorporated | Hubbell Wiring Device-Kellems | |
|---|---|---|
| Product Category | Wallplates | Wallplates |
| Product Number | SS84 | SS84 |
| Product Name | Standard Wall Plate | Standard Wall Plate |
| Type | Duplex Outlet Cover | Duplex Outlet Cover |