Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 2 Duplex, Sst; Accessory Type Hubbell Wiring Devices SS82MEV

Description
WALL PLATE, 2 GANG, 2 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:
Datasheet
Description
WALL PLATE, 2 GANG, 2 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 2 Duplex, Sst; Accessory Type Hubbell Wiring Devices - 17M2935 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 2 Duplex, Sst; Accessory Type Hubbell Wiring Devices
17M2935
Wall Plate, 2 Gang, 2 Duplex, Sst; Accessory Type Hubbell Wiring Devices 17M2935
WALL PLATE, 2 GANG, 2 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:

WALL PLATE, 2 GANG, 2 DUPLEX, SST; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2935
Product Name Wall Plate, 2 Gang, 2 Duplex, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details