Hubbell Wiring Device-Kellems Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices SS8

Description
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices - 17M2931 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices
17M2931
Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices 17M2931
WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2931
Product Name Wall Plate, 1 Gang; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S12M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details