Hubbell Wiring Device-Kellems Standard Wall Plate SS786

Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN
Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS786 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS786
Standard Wall Plate SS786
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS786
Product Name Standard Wall Plate
Type Cable TV Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - SB2-CC10 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Brass
View Details