Hubbell Wiring Device-Kellems Standard Wall Plate SS760-LA

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) HORIZONTAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD P
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) HORIZONTAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS760-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS760-LA
Standard Wall Plate SS760-LA
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) HORIZONTAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD P

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; LIGHT ALMOND COLOR; (1) HORIZONTAL LOUVER CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD P

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SS760-LA
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - VWP-2CR-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SWP26SS - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Steel
View Details