Legrand Duplex Receptacle Wall Plate, Two Gang, White SPJ82W

Description
Smooth Wall Plate, Junior-Jumbo 2gang Duplex, White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
Smooth Wall Plate, Junior-Jumbo 2gang Duplex, White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Duplex Receptacle Wall Plate, Two Gang, White - SPJ82W - Legrand
West Hartford, CT, USA
Duplex Receptacle Wall Plate, Two Gang, White
SPJ82W
Duplex Receptacle Wall Plate, Two Gang, White SPJ82W
Smooth Wall Plate, Junior-Jumbo 2gang Duplex, White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Smooth Wall Plate, Junior-Jumbo 2gang Duplex, White

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SPJ82W
Product Name Duplex Receptacle Wall Plate, Two Gang, White
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Duplex Receptacle Openings, One Gang, Brushed Bronze - SB8BZ - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Bronze
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details