Hubbell Wiring Device-Kellems Plate, Single Gang, Stainless Steel; Accessory Type Hubbell Wiring Devices SS725

Description
PLATE, SINGLE GANG, STAINLESS STEEL; Accessory Type:Plate; For Use With:Non-NEMA Twist-Lock Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLATE, SINGLE GANG, STAINLESS STEEL; Accessory Type:Plate; For Use With:Non-NEMA Twist-Lock Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Single Gang, Stainless Steel; Accessory Type Hubbell Wiring Devices - 17M2919 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Single Gang, Stainless Steel; Accessory Type Hubbell Wiring Devices
17M2919
Plate, Single Gang, Stainless Steel; Accessory Type Hubbell Wiring Devices 17M2919
PLATE, SINGLE GANG, STAINLESS STEEL; Accessory Type:Plate; For Use With:Non-NEMA Twist-Lock Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

PLATE, SINGLE GANG, STAINLESS STEEL; Accessory Type:Plate; For Use With:Non-NEMA Twist-Lock Devices; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2919
Product Name Plate, Single Gang, Stainless Steel; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details