Hubbell Incorporated Standard Wall Plate SS72

Description
STRAIGHT BLADE TYPE 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
STRAIGHT BLADE TYPE 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS72 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS72
Standard Wall Plate SS72
STRAIGHT BLADE TYPE 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (2) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • STRAIGHT BLADE TYPE
  • 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (2) 1.4 INCH HOLE 15/20 AMPERE SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TWIST-LOCK[R] BRAND
  • OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS72 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS72
Standard Wall Plate SS72
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS72 SS72
Product Name Standard Wall Plate Standard Wall Plate
Opening / Devices Two Two
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP826 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details