Legrand Blank Plates -- Box Mounted, Two Gang, Brushed Bronze SB23BZ

Description
Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Description
Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Suppliers

Company
Product
Description
Supplier Links
Blank Plates -- Box Mounted, Two Gang, Brushed Bronze - SB23BZ - Legrand
West Hartford, CT, USA
Blank Plates -- Box Mounted, Two Gang, Brushed Bronze
SB23BZ
Blank Plates -- Box Mounted, Two Gang, Brushed Bronze SB23BZ
Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze

  • Brushed Bronze: .040" thick.
  • 90% copper, 10% zinc.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SB23BZ
Product Name Blank Plates -- Box Mounted, Two Gang, Brushed Bronze
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Blank Plates -- Box Mounted, Four Gang, White - SP43W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details
MILESTEK KEYSTONE CAT6 RJ45 110 JACK IVORY - 60-06624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details