COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (2) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SS1262 |
| Product Name | Standard Wall Plate |
| Type | Despard Switch Plate; Toggle Switch Plate |