SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN