Klein Tools, Inc.Forged Steel Cable Pulling Grip1685-31
Description
FORGED STEEL MATERIAL
4.5 INCH JAW LENGTH
0.62 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
7500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
1685 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
4.5 INCH JAW LENGTH
0.62 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
7500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
1685 MODEL
FORGED STEEL MATERIAL
4.5 INCH JAW LENGTH
0.62 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
7500 LB LOAD RATING
ROUND JAW CONTOUR TYPE
1685 MODEL
FORGED STEEL MATERIAL
4.5 INCH JAW LENGTH
0.62 INCH MIN. CABLE OUTER DIAMETER
1.25 INCH MAX. CABLE OUTER DIAMETER
LOCKING LARGE EYE HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION