SPLIT LACE SINGLE WEAVE TYPE
12 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
12 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
12 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN