Hubbell Wiring Device-Kellems Standard Wall Plate SPJ4-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ4-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ4-LA
Standard Wall Plate SPJ4-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ4-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details