SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN