CLOSED MESH SINGLE WEAVE TYPE
9 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3800 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
9 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3800 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
9 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3800 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN