Klein Tools, Inc.Forged Steel Cable Pulling Grip1604-20
Description
FORGED STEEL MATERIAL
0.125 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
2.21 POUND WEIGHT
5000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1604 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
0.125 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
2.21 POUND WEIGHT
5000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1604 MODEL
FORGED STEEL MATERIAL
0.125 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE
LOCKING LARGE EYE HANDLE TYPE
2.21 POUND WEIGHT
5000 POUND LOAD RATING
KNURL JAW CONTOUR TYPE
HAVEN'S[TM] BRAND
1604 MODEL
FORGED STEEL MATERIAL
0.125 INCH MIN. CABLE OUTER DIAMETER
0.5 INCH MAX. CABLE OUTER DIAMETER
GUY STRANDED, STEEL STRANDED, MESSENGER CABLE TYPE