CLOSED MESH SINGLE WEAVE TYPE
5 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
5 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
5 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN