S1613-40H -- FORGED STEEL CABLE PULLING GRIP
Klein Tools, Inc.
Forged Steel Cable Pulling Grip
S1613-40H
Description
FORGED STEEL MATERIAL
4-3/16 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
BARE, INSULATED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
S1656 MODEL
Description
FORGED STEEL MATERIAL
4-3/16 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
BARE, INSULATED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
S1656 MODEL
Datasheet
Suppliers
FORGED STEEL MATERIAL
4-3/16 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
BARE, INSULATED CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
S1656 MODEL
- FORGED STEEL MATERIAL
- 4-3/16 INCH JAW LENGTH
- 0.12 INCH MIN. CABLE OUTER DIAMETER
- 0.37 INCH MAX. CABLE OUTER DIAMETER
- BARE, INSULATED CABLE TYPE
- LOCKING LOOP HANDLE TYPE
- INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
- 4500 LB LOAD RATING
- 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
- DIAMOND JAW CONTOUR TYPE
- CHICAGO[TM] BRAND
- INCLUDES SPRING, HOT-LINE LATCH
- S1656 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pulling and Support Grips |
|
Product Number
|
S1613-40H |
|
Product Name
|
Forged Steel Cable Pulling Grip |
Unlock Full Specs
to access all available technical data