DUPLEX TYPE
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN
DUPLEX TYPE
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN