Hubbell Incorporated Surge Suppression Receptacle SP82IGRA

Description
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet
Description
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Surge Suppression Receptacle
SP82IGRA
Surge Suppression Receptacle SP82IGRA
DUPLEX TYPE RED COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
  • DUPLEX TYPE
  • RED COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BRYANT. BRAND
  • MATERIAL LEXAN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number SP82IGRA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details