Hubbell Incorporated Surge Suppression Receptacle SP82IGGYA

Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet
Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Surge Suppression Receptacle
SP82IGGYA
Surge Suppression Receptacle SP82IGGYA
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
  • DUPLEX TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BRYANT. BRAND
  • MATERIAL LEXAN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number SP82IGGYA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details