Hubbell Incorporated Surge Suppression Receptacle SP52IGGYA

Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet
Description
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - SP52IGGYA - Hubbell Incorporated
Orange, CT, USA
Surge Suppression Receptacle
SP52IGGYA
Surge Suppression Receptacle SP52IGGYA
DUPLEX TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BRYANT. BRAND MATERIAL LEXAN
  • DUPLEX TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BRYANT. BRAND
  • MATERIAL LEXAN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number SP52IGGYA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206934-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details