DECORATOR DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BROWN COLOR
UL 1310, ETL (CANADA AND US) APPROVAL
HOSPITAL APPLICATION
NO WALL PLATE INCLUDED
SNAPCONNECT[R] BRAND
SNAP MODEL
Hubbell Incorporated
Done
Datasheet
Description
DECORATOR DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BROWN COLOR
UL 1310, ETL (CANADA AND US) APPROVAL
HOSPITAL APPLICATION
NO WALL PLATE INCLUDED
SNAPCONNECT[R] BRAND
SNAP MODEL
DECORATOR DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
BROWN COLOR
UL 1310, ETL (CANADA AND US) APPROVAL
HOSPITAL APPLICATION
NO WALL PLATE INCLUDED
SNAPCONNECT[R] BRAND
SNAP MODEL
DECORATOR DUPLEX TYPE
REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL