Hubbell Wiring Device-Kellems Snap2Connect2 Deco 20A/125V Led Rd Hubbell Wiring Devices SNAP2162RL

Description
SNAP2CONNECT2 DECO 20A/125V LED RD
Description
SNAP2CONNECT2 DECO 20A/125V LED RD

Suppliers

Company
Product
Description
Supplier Links
Snap2Connect2 Deco 20A/125V Led Rd Hubbell Wiring Devices - 94Y2776 - Newark, An Avnet Company
Chicago, IL, United States
Snap2Connect2 Deco 20A/125V Led Rd Hubbell Wiring Devices
94Y2776
Snap2Connect2 Deco 20A/125V Led Rd Hubbell Wiring Devices 94Y2776
SNAP2CONNECT2 DECO 20A/125V LED RD

SNAP2CONNECT2 DECO 20A/125V LED RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y2776
Product Name Snap2Connect2 Deco 20A/125V Led Rd Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details