Hubbell Incorporated Combination Switch/Receptacle SNAP20USBW

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - SNAP20USBW - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
SNAP20USBW
Combination Switch/Receptacle SNAP20USBW
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE
  • USB PORT TYPE 2.0
  • USB OUTPUT 3 AMPERE AT 5 VDC
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number SNAP20USBW
Product Name Combination Switch/Receptacle
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details