Hubbell Incorporated Combination Switch/Receptacle SNAP20USBI

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - SNAP20USBI - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
SNAP20USBI
Combination Switch/Receptacle SNAP20USBI
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE
  • USB PORT TYPE 2.0
  • USB OUTPUT 3 AMPERE AT 5 VDC
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number SNAP20USBI
Product Name Combination Switch/Receptacle
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Toggle Switch - RS115S - Hubbell Incorporated
Specs
Voltage 115/120V
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details