Wiegmann Wall Mount Disconnect Enclosure SN4423112

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, FLANGE MOUNTING NEMA 3/4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION NP4230 BACK PANEL WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, FLANGE MOUNTING NEMA 3/4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION NP4230 BACK PANEL WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Disconnect Enclosure - SN4423112 - Wiegmann
Freeburg, IL, USA
Wall Mount Disconnect Enclosure
SN4423112
Wall Mount Disconnect Enclosure SN4423112
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 31.38 INCH 31.38 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 12.13 INCH 12.13 DEPTH IN INCH UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, FLANGE MOUNTING NEMA 3/4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION NP4230 BACK PANEL WIEGMANN[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 31.38 INCH
  • 31.38 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 12.13 INCH
  • 12.13 DEPTH IN INCH
  • UL 508, CSA, JIC EL-1-71 APPROVAL
  • EXTERNAL FEET, FLANGE MOUNTING
  • NEMA 3/4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • NP4230 BACK PANEL
  • WIEGMANN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number SN4423112
Product Name Wall Mount Disconnect Enclosure
Length 42 inch (1067 mm)
Width 31.38 inch (797 mm)
Depth 12.13 inch (308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414N4PHS16ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details