Hubbell Lighting, Inc. Emergency Light Unit SL1-V

Description
11-3/4 INCH L X 5-1/8 INCH H X 2-1/4 INCH D SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 120/277 V AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) WITH VOLTMETER
Datasheet
Description
11-3/4 INCH L X 5-1/8 INCH H X 2-1/4 INCH D SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 120/277 V AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) WITH VOLTMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - SL1-V - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
SL1-V
Emergency Light Unit SL1-V
11-3/4 INCH L X 5-1/8 INCH H X 2-1/4 INCH D SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 120/277 V AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) WITH VOLTMETER
  • 11-3/4 INCH L X 5-1/8 INCH H X 2-1/4 INCH D SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • T5 INCANDESCENT LAMP TYPE
  • 5.4 W LAMP WATTAGE
  • 120/277 V AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 10.8 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • WITH VOLTMETER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SL1-V
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details